Product Construction Conductor:
24 AWG annealed tinned copper per ASTM B-33 Insulation:
Color coded poly "low-cap" insulation Shield:
(5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall
(5319/5357) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain Jacket:
Chrome gray PVC
Temperature: -20°C to +60°C Applications
Total isolation of signal
High speed computers
EIA RS-422 CAD/CAM
Control circuits Special Features
Excellent high frequency properties
Individual shielded pairs for isolation
Good durability Industry Approvals
(NEC) 2493 CM
Passes VW-1 flame test
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 24 AWG annealed tinned copper per ASTM B-33
Insulation:
- Color coded poly "low-cap" insulation
Shield:
- (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall
- (5319/5357) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +60°C
Applications
- Total isolation of signal
- High speed computers
- EIA RS-422 CAD/CAM
- Control circuits
Special Features
- Excellent high frequency properties
- Individual shielded pairs for isolation
- Good durability
Industry Approvals
- (NEC) 2493 CM
- Passes VW-1 flame test
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels