Consolidated Electronic Wire & Cable Twinaxial Data Cable 4594

Description
Product Construction Conductors: Two 25 AWG (7x33) Tinned Copper Wire Dielectric: Foam Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer Programmable controller Industry Approvals: (UL) CL2/CM UL 2092 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductors: Two 25 AWG (7x33) Tinned Copper Wire Dielectric: Foam Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer Programmable controller Industry Approvals: (UL) CL2/CM UL 2092 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Data Cable - 4594 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Twinaxial Data Cable
4594
Twinaxial Data Cable 4594
Product Construction Conductors: Two 25 AWG (7x33) Tinned Copper Wire Dielectric: Foam Polyethylene Shield: Mylar/aluminum foil plus tinned copper drain Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +60°C Temperature -20°C to +75°C Applications: Broadcast Computer Programmable controller Industry Approvals: (UL) CL2/CM UL 2092 RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductors:

  • Two 25 AWG (7x33) Tinned Copper Wire
    Dielectric:
  • Foam Polyethylene
    Shield:
  • Mylar/aluminum foil plus tinned copper drain
    Jacket:
  • Polyvinyl chloride (PVC)
  • Temperature -20°C to +60°C
  • Temperature -20°C to +75°C
    Applications:
  • Broadcast
  • Computer
  • Programmable controller
    Industry Approvals:
  • (UL) CL2/CM
  • UL 2092
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4594
Product Name Twinaxial Data Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 040783-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details