Consolidated Electronic Wire & Cable Foil Shielded Cable 5593-CL

Description
Product Construction Conductor: 24 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +75°C (CL2/CM) Voltage: 200Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +75°C (CL2/CM) Voltage: 200Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Foil Shielded Cable - 5593-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Foil Shielded Cable
5593-CL
Foil Shielded Cable 5593-CL
Product Construction Conductor: 24 AWG annealed solid or stranded tinned copper per ASTM B-33 Insulation: PVC color coded Shield: Mylar aluminum foil plus stranded tinned copper drain wire Jacket: Chrome gray PVC PVC jacketed: Temperature: -20°C to +75°C (CL2/CM) Voltage: 200Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed solid or stranded tinned copper per ASTM B-33
    Insulation:
  • PVC color coded
    Shield:
    Mylar aluminum foil plus stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC
  • PVC jacketed:
    Temperature:
    -20°C to +75°C (CL2/CM)
    Voltage:
  • 200Volts (CL2/CM)
    Applications
    PVC jacketed:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
    PVC jacketed:
  • Tinned conductor (as indicated) provide excellent corrosion rebalance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5593-CL
Product Name Foil Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details