Product Construction Multi Conductor Cable Conductor:
22 AWG Annealed Stranded Tinned Copper per ASTM B-33 Insulation:
Color coded plastic (PVC) per UL style as indicated Jacket:
Chrome gray PVC
Temperature: -20°C to +80°C UL Applications
Public address systems
Intercom systems
Remote control circuits
Satellite actuator controls Special Features
Tinned conductors provide excellent corrosion resistance
Also greatly improves soldering connections
Ease of termination handling due to extra-flexible stranding Industry Approvals
(UL) STYLES as indicated
UL Style 2464
CM as indicated
c(UL) or c(UL)us
OSHA acceptable Packaging
1000 ft. spools
500 ft. spools
Also available on reels bulk
Product Construction
Multi Conductor Cable
Conductor:
- 22 AWG Annealed Stranded Tinned Copper per ASTM B-33
Insulation:
- Color coded plastic (PVC) per UL style as indicated
Jacket:
- Chrome gray PVC
- Temperature: -20°C to +80°C UL
Applications
- Public address systems
- Intercom systems
- Remote control circuits
- Satellite actuator controls
Special Features
- Tinned conductors provide excellent corrosion resistance
- Also greatly improves soldering connections
- Ease of termination handling due to extra-flexible stranding
Industry Approvals
- (UL) STYLES as indicated
- UL Style 2464
- CM as indicated
- c(UL) or c(UL)us
- OSHA acceptable
Packaging
- 1000 ft. spools
- 500 ft. spools
- Also available on reels bulk