Consolidated Electronic Wire & Cable Portable Control Cable 4314

Description
Product Construction Conductor: 18 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Portable Control Cable - 4314 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Portable Control Cable
4314
Portable Control Cable 4314
Product Construction Conductor: 18 AWG 4 conductor annealed stranded bare copper wire Insulation: Color coded 90°C EDPM rubber Jacket: Neoprene (CPE) black jacket Temperature: -40°C to +90°C Voltage: (18 AWG) 300 volts Applications: Portable lighting Motors Machine/power tools Heavy industrial equipment Special Features Abrasion resistant Extra flexible stranding Resists oil and solvents Sunlight resistant Flame resistant Ozone resistant Industry Approvals: UL Flexible Cords - UL62 UL/CSA SJOOW CSA Flexible Cords - C22.2-49 OSHA acceptable Packaging: 1000 ft. spools 250 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG 4 conductor annealed stranded bare copper wire
    Insulation:
  • Color coded 90°C EDPM rubber
    Jacket:
  • Neoprene (CPE) black jacket
  • Temperature: -40°C to +90°C
  • Voltage: (18 AWG) 300 volts
    Applications:
  • Portable lighting
  • Motors
  • Machine/power tools
  • Heavy industrial equipment
  • Special Features
  • Abrasion resistant
  • Extra flexible stranding
  • Resists oil and solvents
  • Sunlight resistant
  • Flame resistant
  • Ozone resistant
    Industry Approvals:
  • UL Flexible Cords - UL62
  • UL/CSA SJOOW
  • CSA Flexible Cords - C22.2-49
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 250 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Electrical Power Wires
Product Number 4314
Product Name Portable Control Cable
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; RoHS; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details