Consolidated Electronic Wire & Cable Multi Conductor Foil Shield Cable 5718-CL

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232 Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (NEC) CM/CMG or CMG CSA Type FT4/CMG or c(UL) UL 2464 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232 Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (NEC) CM/CMG or CMG CSA Type FT4/CMG or c(UL) UL 2464 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor Foil Shield Cable - 5718-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Conductor Foil Shield Cable
5718-CL
Multi Conductor Foil Shield Cable 5718-CL
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded semi rigid PVC per UL 1061 Shield: 100% coverage Mylar/aluminum foil. Stranded tinned copper drain wire Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Voltage: 300 volts Applications Computers Data transmission EIA RS-232 Control circuits Special Features Flexible lightweight construction Excellent abrasion resistance outer jacket Industry Approvals (NEC) CM/CMG or CMG CSA Type FT4/CMG or c(UL) UL 2464 NEC article 725-38(b), 800-3(b) Passes UL VW-1 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded semi rigid PVC per UL 1061
    Shield:
  • 100% coverage Mylar/aluminum foil.
  • Stranded tinned copper drain wire
    Jacket:
  • Chrome gray PVC jacket
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 volts
    Applications
  • Computers
  • Data transmission
  • EIA RS-232
  • Control circuits
    Special Features
  • Flexible lightweight construction
  • Excellent abrasion resistance outer jacket
    Industry Approvals
  • (NEC) CM/CMG or CMG
  • CSA Type FT4/CMG or c(UL)
  • UL 2464
  • NEC article 725-38(b), 800-3(b)
  • Passes UL VW-1
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5718-CL
Product Name Multi Conductor Foil Shield Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Foil
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
PFA Insulated Cable, 125V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details