Consolidated Electronic Wire & Cable Bonded Audio Cable 5598

Description
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Bonded Audio Cable - 5598 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Bonded Audio Cable
5598
Bonded Audio Cable 5598
Product Construction Conductor: 22 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Premium grade EPDM rubber
  • Premium grade polypropylene
    Shield:
  • P/N 1700 Spiral tinned copper serve shield 90% coverage
  • P/N 1701 Spiral tinned copper serve shield 80% coverage
  • P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage
  • P/N 5598 Mylar/alum foil plus drain
    Jacket:
  • Rubber, EPDM, bonded PVC
  • Temperature: -20°C to +60°C
  • Voltage: 300 to 600 volts
    Applications
  • Microphone
  • Broadcast audio
  • Audio
  • Data transmission
    Special Features
  • Low noise characteristics
  • Resistance to oil, acid, sunlight, abrasion, aging
  • Flexibility
  • High abrasion resistance
    Industry Approvals
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5598
Product Name Bonded Audio Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details