Consolidated Electronic Wire & Cable Broadcast Cable 4585-CL

Description
Product Construction Conductor: 18 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CL2 Rating Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CL2 Rating Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Broadcast Cable - 4585-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Broadcast Cable
4585-CL
Broadcast Cable 4585-CL
Product Construction Conductor: 18 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CL2 Rating Industry Approvals: OSHA acceptable RoHS Compliant (UL) CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG (Solid) Bare Copperweld Wire (BCW)
    Insulation:
    Foam Polyethylene (FP)
    Shield:
  • 100% coverage aluminum foil in bonded and non bonded construction
  • 40% coverage aluminum braid
    Jacket:
  • Black PVC
  • Temperature: -20°C to +75°C (UL) CL2 Rating
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • (UL) CL2, CATV
  • Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4585-CL
Product Name Broadcast Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Twisted Pair Cable - 115477-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
FEP Multiconductor Cable - CZ 1223-1 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details