Product Construction Conductor:
22 AWG (Solid) Bare Copperweld Wire Insulation:
Foam Polyethylene (FP) Shield:
Inner and Outer Bare Copper Braids 90% Coverage Jacket:
Black Type I PVC Jacket
Temperature: -20°C to +80°C Applications:
Data transmission
Broadcast
Low loss transmission
Video Analog and Digital
HDTV/SID Industry Approvals:
RoHSCompliant
OSHA acceptable Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 22 AWG (Solid) Bare Copperweld Wire
Insulation:
- Foam Polyethylene (FP)
Shield:
- Inner and Outer Bare Copper Braids 90% Coverage
Jacket:
- Black Type I PVC Jacket
- Temperature: -20°C to +80°C
Applications:
- Data transmission
- Broadcast
- Low loss transmission
- Video Analog and Digital
- HDTV/SID
Industry Approvals:
- RoHSCompliant
- OSHA acceptable
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels