Consolidated Electronic Wire & Cable Broadcast Cable 4555-CL

Description
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C CL2 Industry Approvals: OSHA acceptable RoHS Compliant UL CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
Description
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C CL2 Industry Approvals: OSHA acceptable RoHS Compliant UL CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.

Suppliers

Company
Product
Description
Supplier Links
Broadcast Cable - 4555-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Broadcast Cable
4555-CL
Broadcast Cable 4555-CL
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C CL2 Industry Approvals: OSHA acceptable RoHS Compliant UL CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.

Product Construction
Conductor:

  • 20 AWG (Solid) Bare Copperweld Wire (BCW)
    Insulation:
  • Foam Polyethylene (FP)
    Shield:
  • 100% coverage aluminum foil in bonded and non bonded construction
  • 60% coverage aluminum braid
    Jacket:
  • Black PVC
  • Temperature: -20°C to +75°C CL2
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • UL CL2, CATV
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
    Quick-feed™
    Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4555-CL
Product Name Broadcast Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Braid; Foil; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

USB2422 - USB 2.0 Cable - USB2422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE , White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Standard Concentric and Unilay Constructions -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
Number of Conductors 7 to 19 #
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Braid; Braided
View Details