Consolidated Electronic Wire & Cable Two Conductor Braid Shield Cable 1702

Description
Product Construction Two Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1702 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 300 Volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Two Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1702 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 300 Volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Two Conductor Braid Shield Cable - 1702 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Two Conductor Braid Shield Cable
1702
Two Conductor Braid Shield Cable 1702
Product Construction Two Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1702 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 300 Volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Two Conductor Braid Shield EPDM Jacket Cable
Conductor:

  • 18 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Premium grade EPDM rubber
    Shield:
  • P/N 1702 Braid tinned copper shield 80% coverage
    Jacket:
  • EPDM
  • Temperature: -20°C to +60°C
  • Voltage: 300 Volts
    Applications
  • Microphone
  • Broadcast audio
  • Audio
  • Data transmission
    Special Features
  • Low noise characteristics
  • Resistance to oil, acid, sunlight, abrasion, aging
  • Flexibility
  • High abrasion resistance
    Industry Approvals
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 1702
Product Name Two Conductor Braid Shield Cable
Product Category Cable
Cable Jacket Ethylene Propylene Diene Elastomer
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 060616-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details