Consolidated Electronic Wire & Cable 24 AWG 18 Pair Individually Shielded Cable 5264-CL

Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Temperature: -20°C to +75°C CL2/CM Temperature: -20°C to +80°C UL 2919 Voltage: 300 Volts Applications: Broadcast Data transmission Signal isolation Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: (NEC) CL2/CM UL 2919 OSHA acceptable UL VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Temperature: -20°C to +75°C CL2/CM Temperature: -20°C to +80°C UL 2919 Voltage: 300 Volts Applications: Broadcast Data transmission Signal isolation Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: (NEC) CL2/CM UL 2919 OSHA acceptable UL VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
24 AWG 18 Pair Individually Shielded Cable - 5264-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
24 AWG 18 Pair Individually Shielded Cable
5264-CL
24 AWG 18 Pair Individually Shielded Cable 5264-CL
Product Construction Conductor: 24 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Temperature: -20°C to +75°C CL2/CM Temperature: -20°C to +80°C UL 2919 Voltage: 300 Volts Applications: Broadcast Data transmission Signal isolation Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: (NEC) CL2/CM UL 2919 OSHA acceptable UL VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • Color coded polyethylene insulation (PE) (UL) CL2/CM
    Shield:
  • Individually shielded pairs
  • 100% Mylar/aluminum foil shield 25% overlap
  • Stranded tinned copper drain wire each pair
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +75°C CL2/CM
  • Temperature: -20°C to +80°C UL 2919
  • Voltage: 300 Volts
    Applications:
  • Broadcast
  • Data transmission
  • Signal isolation
    Special Features:
  • Total isolation of each shielded pair
  • Excellent high frequency properties
  • Jacket durability
    Industry Approvals:
  • (NEC) CL2/CM
  • UL 2919
  • OSHA acceptable
  • UL VW-1
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5264-CL
Product Name 24 AWG 18 Pair Individually Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details