Consolidated Electronic Wire & Cable Multi Conductor "Low-Cap" Cable 5367-CL

Description
Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield Jacket: Chrome gray PVC Temperature: -20°C to +75°C (UL) Voltage: 30 volts UL Style 2919, 300 volts (UL) CM Applications High speed computers Low capacitance requirements Low voltage data grade cable RS-422 CAD/CAM FCC docket 20780 Special Features Flexible lightweight construction Low loss-high speed data grade cable Industry Approvals (UL) CM UL 2919, 30 volts UL VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield Jacket: Chrome gray PVC Temperature: -20°C to +75°C (UL) Voltage: 30 volts UL Style 2919, 300 volts (UL) CM Applications High speed computers Low capacitance requirements Low voltage data grade cable RS-422 CAD/CAM FCC docket 20780 Special Features Flexible lightweight construction Low loss-high speed data grade cable Industry Approvals (UL) CM UL 2919, 30 volts UL VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor
Franklin Park, IL, USA
Multi Conductor "Low-Cap" Cable
5367-CL
Multi Conductor "Low-Cap" Cable 5367-CL
Product Construction Conductor: 28 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield Jacket: Chrome gray PVC Temperature: -20°C to +75°C (UL) Voltage: 30 volts UL Style 2919, 300 volts (UL) CM Applications High speed computers Low capacitance requirements Low voltage data grade cable RS-422 CAD/CAM FCC docket 20780 Special Features Flexible lightweight construction Low loss-high speed data grade cable Industry Approvals (UL) CM UL 2919, 30 volts UL VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 28 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded poly "low-cap" insulation
    Shield:
  • 100% coverage Mylar/aluminum foil, foil facing out, with stranded tinned copper drain, plus 65% coverage tinned copper braid shield
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +75°C (UL)
  • Voltage: 30 volts UL Style 2919, 300 volts (UL) CM
    Applications
  • High speed computers
  • Low capacitance requirements
  • Low voltage data grade cable
  • RS-422 CAD/CAM
  • FCC docket 20780
    Special Features
  • Flexible lightweight construction
  • Low loss-high speed data grade cable
    Industry Approvals
  • (UL) CM
  • UL 2919, 30 volts
  • UL VW-1 flame test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Serial Cables
Product Number 5367-CL
Product Name Multi Conductor "Low-Cap" Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SLC 5/03 Programmer RS-232 Cable - 1747-CP3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
Serial Cable Type RS232
Standards / Certifications KC,MARINE
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
Serial Cables - 2513285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 19.69 ft (60 dm)
View Details