Consolidated Electronic Wire & Cable PVC Jacketed Individually Shielded Four Pair Cable 5528

Description
Product Construction Conductor: 20 annealed stranded tinned copper per ASTM B-33 5528 cabled on a common axis to reduce cable diameter Insulation: (PP) polypropylene color coded Shield: Individual mylar aluminum foil point plus branded tinned copper drain wire where applicable Jacket: Chrome gray PVC PVC jacketed: Temperature -20°C to +75°C (CL2/CM) Foil shielded: Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 annealed stranded tinned copper per ASTM B-33 5528 cabled on a common axis to reduce cable diameter Insulation: (PP) polypropylene color coded Shield: Individual mylar aluminum foil point plus branded tinned copper drain wire where applicable Jacket: Chrome gray PVC PVC jacketed: Temperature -20°C to +75°C (CL2/CM) Foil shielded: Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
PVC Jacketed Individually Shielded Four Pair Cable - 5528 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
PVC Jacketed Individually Shielded Four Pair Cable
5528
PVC Jacketed Individually Shielded Four Pair Cable 5528
Product Construction Conductor: 20 annealed stranded tinned copper per ASTM B-33 5528 cabled on a common axis to reduce cable diameter Insulation: (PP) polypropylene color coded Shield: Individual mylar aluminum foil point plus branded tinned copper drain wire where applicable Jacket: Chrome gray PVC PVC jacketed: Temperature -20°C to +75°C (CL2/CM) Foil shielded: Voltage: 300 Volts (CL2/CM) Applications PVC jacketed: Public address systems Intercom systems Remote control circuits Actuator controls Foil shielded: Broadcast Audio Sound Data transmission Special Features PVC jacketed: Tinned conductor (as indicated) provide excellent corrosion rebalance Also greatly improves soldering connections Ease of termination handling due to flexible standing Foil shielded: Excellent electrical properties 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 annealed stranded tinned copper per ASTM B-33
  • 5528 cabled on a common axis to reduce cable diameter
    Insulation:
  • (PP) polypropylene color coded
    Shield:
  • Individual mylar aluminum foil point plus branded tinned copper drain wire where applicable
    Jacket:
  • Chrome gray PVC
  • PVC jacketed:
  • Temperature
    -20°C to +75°C (CL2/CM)
  • Foil shielded:
  • Voltage:
    300 Volts (CL2/CM)
    Applications
    PVC jacketed:
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Actuator controls
    Foil shielded:
  • Broadcast
  • Audio
  • Sound
  • Data transmission
    Special Features
    PVC jacketed:
  • Tinned conductor (as indicated) provide excellent corrosion rebalance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible standing
    Foil shielded:
  • Excellent electrical properties
  • 100% shielded coverage with 25% overlap on Mylar/aluminum foil shield
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 5528
Product Name PVC Jacketed Individually Shielded Four Pair Cable
Product Category Cable
Cable Shielding Foil
Cable Insulation Polypropylene
Unlock Full Specs
to access all available technical data