Consolidated Electronic Wire & Cable Multi Conductor Braid Shielded Cable 5804

Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL 2343) Voltage: 300 volts Applications EIARS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals UL 2343 CSA PCC FT4 / CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL 2343) Voltage: 300 volts Applications EIARS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals UL 2343 CSA PCC FT4 / CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor Braid Shielded Cable - 5804 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Conductor Braid Shielded Cable
5804
Multi Conductor Braid Shielded Cable 5804
Product Construction Conductor: 24 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded semi rigid (PVC) insulation UL 1061 Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL 2343) Voltage: 300 volts Applications EIARS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals UL 2343 CSA PCC FT4 / CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Color coded semi rigid (PVC) insulation UL 1061
    Shield:
  • 85% coverage tinned copper braid shield
    Jacket:
  • Chrome gray PVC jacket
  • Temperature: -20°C to +80°C (UL 2343)
  • Voltage: 300 volts
    Applications
  • EIARS-232
  • Computers
  • Data transmission
  • Power supplies
  • Microphones
    Special Features
  • Low capacitance
  • Low loss light weight
  • Excellent abrasion resistance
  • Heavy duty jacket
    Industry Approvals
  • UL 2343
  • CSA PCC FT4 / CMG
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Serial Cables
Product Number 5804
Product Name Multi Conductor Braid Shielded Cable
Product Category Cable
Unlock Full Specs
to access all available technical data