Consolidated Electronic Wire & Cable Datasheets for Video Cables
Video cables are used for the transmission of video signals, including monochrome, composite and component color video signals.
Video Cables: Learn more
| Product Name | Notes |
|---|---|
| Product Construction - RG6/U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for... | |
| Product Construction RG/11U Conductor: Solid bare copper Dielectric: Foam "FEP" Teflon 200°C Shield: 100% aluminum foil plus tin copper braid 60% Jacket: PVDF Plenum Rated Documentation marker tape for identification... | |
| Product Construction-100 Ohm Conductor: Stranded tinned copper Stranded bare copper Dielectric: Solid "FEP" Teflon 200°C Shield: Bare copper braid 95% 100% aluminum foil plus tin copper braid 60% Jacket: PVDF... | |
| Product Construction-Dual RG58/U Wang Conductor: Solid bare copperweld Dielectric: Solid "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to... | |
| Product Construction-RG58/U Conductor: Solid bare copper Dielectric: Solid "FEP" Teflon 200°C Shield: Tinned copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications:... | |
| Product Construction-RG62A/U Conductor: Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications... | |
| Product Construction Conductor: 13 AWG (7x21) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC jacket Temperature: -20°C... | |
| Product Construction Conductor: 14 AWG (Solid) Tinned Copper Wire Insulation: Foam Polyethylene (FP) Shield: Black Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature:... | |
| Product Construction Conductor: 18 AWG (7x26) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C... | |
| Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Foam Polyethylene (FP) Shield: Inner and Outer Bare Copper Braids 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C... | |
| Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Solid polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C... | |
| Product Construction Conductor: 23 AWG (19x33) Tinned Copper Wire Insulation: Solid Polyethylene (P) Shield: Inner and Outer Tinned Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C... | |
| Solid bare copperweld Dielectric: Foam "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: RF signal transmission... |