Consolidated Electronic Wire & Cable Multi-Conductor Unshielded Cable 6441-CL

Description
Product Construction Conductor: 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(B), 800-3(b) ULCL2/CM OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(B), 800-3(b) ULCL2/CM OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Unshielded Cable - 6441-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Unshielded Cable
6441-CL
Multi-Conductor Unshielded Cable 6441-CL
Product Construction Conductor: 14 AWG annealed stranded bare copper per ASTM B-33 Insulation: Color coded plastic (PVC) Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 300 Volts Applications Alarm/security installations Remote control circuits Special Features Ease of termination handling due to flexible stranding Industry Approvals NEC article 725-38(B), 800-3(b) ULCL2/CM OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG annealed stranded bare copper per ASTM B-33
    Insulation:
  • Color coded plastic (PVC)
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 300 Volts
    Applications
  • Alarm/security installations
  • Remote control circuits
    Special Features
  • Ease of termination handling due to flexible stranding
    Industry Approvals
  • NEC article 725-38(B), 800-3(b)
  • ULCL2/CM
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 6441-CL
Product Name Multi-Conductor Unshielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 069033-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details