Consolidated Electronic Wire & Cable 22 AWG 28 Pair Individually Shielded Cable 5398-CL

Description
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Temperature: -20°C to +75°C Applications: Broadcast Data transmission Signal isolation Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: (NEC) CL2/CM OSHA acceptable UL VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Temperature: -20°C to +75°C Applications: Broadcast Data transmission Signal isolation Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: (NEC) CL2/CM OSHA acceptable UL VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 AWG 28 Pair Individually Shielded Cable - 5398-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
22 AWG 28 Pair Individually Shielded Cable
5398-CL
22 AWG 28 Pair Individually Shielded Cable 5398-CL
Product Construction Conductor: 22 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) (UL) CL2/CM Shield: Individually shielded pairs 100% Mylar/aluminum foil shield 25% overlap Stranded tinned copper drain wire each pair Jacket: Chrome gray PVC Temperature: -20°C to +75°C Applications: Broadcast Data transmission Signal isolation Special Features: Total isolation of each shielded pair Excellent high frequency properties Jacket durability Industry Approvals: (NEC) CL2/CM OSHA acceptable UL VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • Color coded polyethylene insulation (PE) (UL) CL2/CM
    Shield:
  • Individually shielded pairs
  • 100% Mylar/aluminum foil shield 25% overlap
  • Stranded tinned copper drain wire each pair
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +75°C
    Applications:
  • Broadcast
  • Data transmission
  • Signal isolation
    Special Features:
  • Total isolation of each shielded pair
  • Excellent high frequency properties
  • Jacket durability
    Industry Approvals:
  • (NEC) CL2/CM
  • OSHA acceptable
  • UL VW-1
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5398-CL
Product Name 22 AWG 28 Pair Individually Shielded Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 1307913001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details