Product Construction Conductor:
14 AWG 3 conductor annealed stranded bare copper wire Insulation:
Color coded 90°C EDPM rubber Jacket:
Neoprene (CPE) black jacket
Temperature: -40°C to +90°C
Voltage: 300 volts Applications:
Portable lighting
Motors
Machine/power tools
Heavy industrial equipment
Special Features
Abrasion resistant
Extra flexible stranding
Resists oil and solvents
Sunlight resistant
Flame resistant
Ozone resistant Industry Approvals:
UL Flexible Cords - UL62
UL/CSA SJOOW
CSA Flexible Cords - C22.2-49
OSHA acceptable Packaging:
1000 ft. spools
250 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 14 AWG 3 conductor annealed stranded bare copper wire
Insulation:
- Color coded 90°C EDPM rubber
Jacket:
- Neoprene (CPE) black jacket
- Temperature: -40°C to +90°C
- Voltage: 300 volts
Applications:
- Portable lighting
- Motors
- Machine/power tools
- Heavy industrial equipment
- Special Features
- Abrasion resistant
- Extra flexible stranding
- Resists oil and solvents
- Sunlight resistant
- Flame resistant
- Ozone resistant
Industry Approvals:
- UL Flexible Cords - UL62
- UL/CSA SJOOW
- CSA Flexible Cords - C22.2-49
- OSHA acceptable
Packaging:
- 1000 ft. spools
- 250 ft. spools
- Also available on bulk reels