Consolidated Electronic Wire & Cable 22 Bare Copper Annunciator Wire 1452-0

Description
Product Construction Conductor: 22 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
22 Bare Copper Annunciator Wire - 1452-0 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
22 Bare Copper Annunciator Wire
1452-0
22 Bare Copper Annunciator Wire 1452-0
Product Construction Conductor: 22 AWG solid annealed Bare Copper wire Insulation: Color coded Black PVC Temperature: -30°C to +80°C Voltage: 300 volts Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG solid annealed Bare Copper wire
    Insulation:
  • Color coded Black PVC
  • Temperature: -30°C to +80°C
    Voltage: 300 volts
    Applications:
  • Bus bar point-to-point application
  • Bell wire point-to-point connection
    Industry Approvals:
  • ASTM B-33
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 1452-0
Product Name 22 Bare Copper Annunciator Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details