Consolidated Electronic Wire & Cable Quad Shield Cable 4582-CL

Description
Product Construction Conductor: 18 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CM Rating Industry Approvals: OSHA acceptable (UL) CM, CATV , MATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CM Rating Industry Approvals: OSHA acceptable (UL) CM, CATV , MATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Quad Shield Cable - 4582-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Quad Shield Cable
4582-CL
Quad Shield Cable 4582-CL
Product Construction Conductor: 18 AWG (Solid) Bare Copper Wire (BC) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid 60% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C (UL) CM Rating Industry Approvals: OSHA acceptable (UL) CM, CATV , MATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG (Solid) Bare Copper Wire (BC)
    Insulation:
  • Foam Polyethylene (FP)
    Shield:
  • 100% coverage aluminum foil in bonded and non bonded construction
  • 40% coverage aluminum braid
  • 60% coverage aluminum braid
    Jacket:
  • Black PVC
  • Temperature: -20°C to +75°C (UL) CM Rating
    Industry Approvals:
  • OSHA acceptable
  • (UL) CM, CATV , MATV
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4582-CL
Product Name Quad Shield Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 0192153001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details