Consolidated Electronic Wire & Cable Broadcast Cable 4567-CL

Description
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C CL/CM Rating Industry Approvals: OSHA acceptable RoHS Compliant UL CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
Description
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C CL/CM Rating Industry Approvals: OSHA acceptable RoHS Compliant UL CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.

Suppliers

Company
Product
Description
Supplier Links
Broadcast Cable - 4567-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Broadcast Cable
4567-CL
Broadcast Cable 4567-CL
Product Construction Conductor: 20 AWG (Solid) Bare Copperweld Wire (BCW) Insulation: Foam Polyethylene (FP) Shield: 100% coverage aluminum foil in bonded and non bonded construction 40% coverage aluminum braid Jacket: Black PVC Temperature: -20°C to +75°C CL/CM Rating Industry Approvals: OSHA acceptable RoHS Compliant UL CL2, CATV Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels Quick-feed™ Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.

Product Construction
Conductor:

  • 20 AWG (Solid) Bare Copperweld Wire (BCW)
    Insulation:
  • Foam Polyethylene (FP)
    Shield:
  • 100% coverage aluminum foil in bonded and non bonded construction
  • 40% coverage aluminum braid
    Jacket:
  • Black PVC
  • Temperature: -20°C to +75°C CL/CM Rating
    Industry Approvals:
  • OSHA acceptable
  • RoHS Compliant
  • UL CL2, CATV
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
    Quick-feed™
    Product available in Consolidated's Quick-Feed™ labor saving cardboard cable dispensing box. 500' or 1000' boxes.
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4567-CL
Product Name Broadcast Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Shielding Braid; Foil; Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Insulation FEP, 6YI1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details