Product Construction Conductor:
13 AWG (7x21) Tinned Copper Wire Insulation:
Solid Polyethylene (P) Shield:
Inner and Outer Bare Copper Braid 90% Coverage Jacket:
Black Type I PVC jacket
Temperature: -20°C to +80°C Applications:
Data transmission
Low loss transmission
SID Industry Approvals:
OSHA acceptable
RoHS Compliant Packaging:
1000 ft. spools
500 ft. spools
Also available on bulk reels
Product Construction
Conductor:
- 13 AWG (7x21) Tinned Copper Wire
Insulation:
- Solid Polyethylene (P)
Shield:
- Inner and Outer Bare Copper Braid 90% Coverage
Jacket:
- Black Type I PVC jacket
- Temperature: -20°C to +80°C
Applications:
- Data transmission
- Low loss transmission
- SID
Industry Approvals:
- OSHA acceptable
- RoHS Compliant
Packaging:
- 1000 ft. spools
- 500 ft. spools
- Also available on bulk reels