Consolidated Electronic Wire & Cable Antenna Lead Cable 3521

Description
Product Construction Conductor: Stranded soft drawn Bare Copper wire 16 (7x24) AWG stranded annealed Bare Copper wire Insulation: Bare Copper (None) Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded soft drawn Bare Copper wire 16 (7x24) AWG stranded annealed Bare Copper wire Insulation: Bare Copper (None) Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Antenna Lead Cable - 3521 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Antenna Lead Cable
3521
Antenna Lead Cable 3521
Product Construction Conductor: Stranded soft drawn Bare Copper wire 16 (7x24) AWG stranded annealed Bare Copper wire Insulation: Bare Copper (None) Applications: Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals: ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging: 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded soft drawn Bare Copper wire
  • 16 (7x24) AWG stranded annealed Bare Copper wire
    Insulation:
  • Bare Copper (None)
    Applications:
  • Bus bar point-to-point application
  • Bell wire point-to-point connection
    Industry Approvals:
  • ASTM B-33
  • QQ-W-343, Type S
  • MIL-W-3861, Type S
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 3521
Product Name Antenna Lead Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair & Multicore Data Cable - 349663 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details