Consolidated Electronic Wire & Cable Three Conductor Braid Shield Cable 1703

Description
Product Construction Three Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1703 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 600 Volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Three Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1703 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 600 Volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Three Conductor Braid Shield Cable - 1703 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Three Conductor Braid Shield Cable
1703
Three Conductor Braid Shield Cable 1703
Product Construction Three Conductor Braid Shield EPDM Jacket Cable Conductor: 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Shield: P/N 1703 Braid tinned copper shield 80% coverage Jacket: EPDM Temperature: -20°C to +60°C Voltage: 600 Volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Three Conductor Braid Shield EPDM Jacket Cable

Conductor:

  • 18 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Premium grade EPDM rubber
    Shield:
  • P/N 1703 Braid tinned copper shield 80% coverage
    Jacket:
  • EPDM
  • Temperature: -20°C to +60°C
  • Voltage: 600 Volts
    Applications
  • Microphone
  • Broadcast audio
  • Audio
  • Data transmission
    Special Features
  • Low noise characteristics
  • Resistance to oil, acid, sunlight, abrasion, aging
  • Flexibility
  • High abrasion resistance
    Industry Approvals
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Audio Cables
Product Number 1703
Product Name Three Conductor Braid Shield Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type HDTV SMPTE and ARIB cable
View Details
Aluminum Mylar Foil Shielded Sound Cable - 1630 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Shielding Foil Braid
Cable Insulation Polypropylene
View Details
Audio Cable - 2075312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details