Consolidated Electronic Wire & Cable Multi Conductor Braid Shielded Cable 1740

Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL 2725) Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 volts Applications EIARS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals (UL) CL2/CM or UL 2725 CSA PCC FT4 / CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL 2725) Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 volts Applications EIARS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals (UL) CL2/CM or UL 2725 CSA PCC FT4 / CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Conductor Braid Shielded Cable - 1740 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Conductor Braid Shielded Cable
1740
Multi Conductor Braid Shielded Cable 1740
Product Construction Conductor: 20 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Color coded polyethylene insulation (PE) Shield: 85% coverage tinned copper braid shield Jacket: Chrome gray PVC jacket Temperature: -20°C to +80°C (UL 2725) Temperature: -20°C to +75°C (CL2/CM) Voltage: 300 volts Applications EIARS-232 Computers Data transmission Power supplies Microphones Special Features Low capacitance Low loss light weight Excellent abrasion resistance Heavy duty jacket Industry Approvals (UL) CL2/CM or UL 2725 CSA PCC FT4 / CMG OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Color coded polyethylene insulation (PE)
    Shield:
  • 85% coverage tinned copper braid shield
    Jacket:
  • Chrome gray PVC jacket
  • Temperature: -20°C to +80°C (UL 2725)
  • Temperature: -20°C to +75°C (CL2/CM)
  • Voltage: 300 volts
    Applications
  • EIARS-232
  • Computers
  • Data transmission
  • Power supplies
  • Microphones
    Special Features
  • Low capacitance
  • Low loss light weight
  • Excellent abrasion resistance
  • Heavy duty jacket
    Industry Approvals
  • (UL) CL2/CM or UL 2725
  • CSA PCC FT4 / CMG
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Serial Cables
Product Number 1740
Product Name Multi Conductor Braid Shielded Cable
Product Category Cable
Unlock Full Specs
to access all available technical data