Consolidated Electronic Wire & Cable Triaxial Cable 4460

Description
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Solid polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Solid polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Triaxial Cable - 4460 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Triaxial Cable
4460
Triaxial Cable 4460
Product Construction Conductor: 22 AWG (Solid) Bare Copperweld Wire Insulation: Solid polyethylene (P) Shield: Inner and Outer Bare Copper Braid 90% Coverage Jacket: Black Type I PVC Jacket Temperature: -20°C to +80°C Applications: Data transmission Broadcast Low loss transmission Video Analog and Digital HDTV/SID Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG (Solid) Bare Copperweld Wire
    Insulation:
  • Solid polyethylene (P)
    Shield:
  • Inner and Outer Bare Copper Braid 90% Coverage
    Jacket:
  • Black Type I PVC Jacket
  • Temperature: -20°C to +80°C
    Applications:
  • Data transmission
  • Broadcast
  • Low loss transmission
  • Video Analog and Digital
  • HDTV/SID
    Industry Approvals:
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Video Cables
Product Number 4460
Product Name Triaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data