Consolidated Electronic Wire & Cable Two Conductor Braid Shield Cable 1462

Description
Product Construction Conductor: 20 & 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 & 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Two Conductor Braid Shield Cable - 1462 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Two Conductor Braid Shield Cable
1462
Two Conductor Braid Shield Cable 1462
Product Construction Conductor: 20 & 18 AWG annealed stranded tinned copper per ASTM B-33 Insulation: Premium grade EPDM rubber Premium grade polypropylene Shield: P/N 1700 Spiral tinned copper serve shield 90% coverage P/N 1701 Spiral tinned copper serve shield 80% coverage P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage P/N 5598 Mylar/alum foil plus drain Jacket: Rubber, EPDM, bonded PVC Temperature: -20°C to +60°C Voltage: 300 to 600 volts Applications Microphone Broadcast audio Audio Data transmission Special Features Low noise characteristics Resistance to oil, acid, sunlight, abrasion, aging Flexibility High abrasion resistance Industry Approvals OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 & 18 AWG annealed stranded tinned copper per ASTM B-33
    Insulation:
  • Premium grade EPDM rubber
  • Premium grade polypropylene
    Shield:
  • P/N 1700 Spiral tinned copper serve shield 90% coverage
  • P/N 1701 Spiral tinned copper serve shield 80% coverage
  • P/N 1462, 1463,1702 and 1703 Braid tinned copper shield 80% coverage
  • P/N 5598 Mylar/alum foil plus drain
    Jacket:
  • Rubber, EPDM, bonded PVC
  • Temperature: -20°C to +60°C
  • Voltage: 300 to 600 volts
    Applications
  • Microphone
  • Broadcast audio
  • Audio
  • Data transmission
    Special Features
  • Low noise characteristics
  • Resistance to oil, acid, sunlight, abrasion, aging
  • Flexibility
  • High abrasion resistance
    Industry Approvals
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 1462
Product Name Two Conductor Braid Shield Cable
Product Category Cable
Cable Jacket Ethylene Propylene Diene Elastomer; Polyvinyl Chloride
Cable Insulation Ethylene Propylene Diene Elastomer; Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details