Consolidated Electronic Wire & Cable Control Bus Cable 5092A

Description
Product Construction Conductor: 22 (7x30), 16 (26x30) and 12 (65x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (12 AWG) and foamed HDPE insulation (22 and 16 AWG) Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 (7x30), 16 (26x30) and 12 (65x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (12 AWG) and foamed HDPE insulation (22 and 16 AWG) Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Control Bus Cable - 5092A - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Control Bus Cable
5092A
Control Bus Cable 5092A
Product Construction Conductor: 22 (7x30), 16 (26x30) and 12 (65x30) AWG annealed tinned copper per ASTM B-33 Insulation: Color coded PVC (12 AWG) and foamed HDPE insulation (22 and 16 AWG) Shield: 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out Stranded tinned copper drain wire Jacket: Orange PVC jacket Temperature: -20°C to +75°C Voltage: 300 volts Applications Power limited circuits Industrial control systems Special Features Excellent weather and sunlight resistance jacket Industry Approvals NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits Meets UL subject 13 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 (7x30), 16 (26x30) and 12 (65x30) AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded PVC (12 AWG) and foamed HDPE insulation (22 and 16 AWG)
    Shield:
  • 100% coverage Mylar/aluminum foil shield, 25% overlap, foil facing out
  • Stranded tinned copper drain wire
    Jacket:
  • Orange PVC jacket
  • Temperature: -20°C to +75°C
  • Voltage: 300 volts
    Applications
  • Power limited circuits
  • Industrial control systems
    Special Features
  • Excellent weather and sunlight resistance jacket
    Industry Approvals
  • NEC article 725-38(b), 800-3(b) class 2 and 3 power limited circuits
  • Meets UL subject 13
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5092A
Product Name Control Bus Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 1368205 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
FEP Multiconductor Cable - CZ 1323-4 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details