Consolidated Electronic Wire & Cable Multi-Paired Cable 5156-CL

Description
Product Construction Conductor: 22 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to flexible stranding Applies only to stranded conductors Industry Approvals UL STYLES as indicated CL2/CM /CMG rated as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 22 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to flexible stranding Applies only to stranded conductors Industry Approvals UL STYLES as indicated CL2/CM /CMG rated as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Paired Cable - 5156-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Paired Cable
5156-CL
Multi-Paired Cable 5156-CL
Product Construction Conductor: 22 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to flexible stranding Applies only to stranded conductors Industry Approvals UL STYLES as indicated CL2/CM /CMG rated as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 22 AWG annealed stranded or solid (as noted) tinned copper per ASTM B-33
  • Conductors twisted into pairs
    Insulation:
  • Color coded PVC per UL style as indicated Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
    Applications
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Satellite actuator controls
    Special Features
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to flexible stranding
  • Applies only to stranded conductors
    Industry Approvals
  • UL STYLES as indicated
  • CL2/CM /CMG rated as indicated
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5156-CL
Product Name Multi-Paired Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details