Consolidated Electronic Wire & Cable Twinaxial Data Cable 4589

Description
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Tinned copper braid 95% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +80°C Applications: Broadcast Computer Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Tinned copper braid 95% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +80°C Applications: Broadcast Computer Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Data Cable - 4589 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Twinaxial Data Cable
4589
Twinaxial Data Cable 4589
Product Construction Conductors: 1/c 20 AWG (7x28) Bare Copper Wire 1/c 20 AWG (7x28) Tinned Copper Wire Dielectric: Solid Polyethylene Shield: Tinned copper braid 95% coverage Jacket: Polyvinyl chloride (PVC) Temperature -20°C to +80°C Applications: Broadcast Computer Industry Approvals: RoHS Compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductors:

  • 1/c 20 AWG (7x28) Bare Copper Wire
  • 1/c 20 AWG (7x28) Tinned Copper Wire
    Dielectric:
  • Solid Polyethylene
    Shield:
  • Tinned copper braid 95% coverage
    Jacket:
  • Polyvinyl chloride (PVC)
  • Temperature -20°C to +80°C
    Applications:
  • Broadcast
  • Computer
    Industry Approvals:
  • RoHS Compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4589
Product Name Twinaxial Data Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-1986381-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Besilen®-Silicone Insulated Compensating and Extension Cables up to +180°C, A 15 L -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details