Consolidated Electronic Wire & Cable Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Product Name Notes
Product Construction Conductor: Stranded Bare Copper Insulation: (4081-4083) Neoprene Jacket: Parallel UL & CSA HPN Neoprene Cord Temperature: -20°C to +90°C Voltage: 300 volts VW-1 and FT2 Flame Test Industry...
Rating UL: 105°C, 300V, Style 2651 CSA: 105°C, 300V, AWM IA FT1 Standard UL: UL Subject 758 CSA: CSA C22.2 No 210.2 Application Internal wiring of computers, office equipment communication...
Specifications: 1 3/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools...
Specifications: 1.0" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/2" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/32" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/4" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 1/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/16" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/32"" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/4" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 3/64" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spoolss Also available on bulk spools
Specifications: 3/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 5/8" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools
Specifications: 7/64" Flat Tinned Copper Wire Braid Applications: Shielding Ground Straps Packaging: 1000 foot spools 500 foot spools 250 foot spools 100 foot spools Also available on bulk spools