Consolidated Electronic Wire & Cable Antenna Lead Cable 3786

Description
Product Construction Conductor: Solid soft drawn Bare Copper wire 12 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Solid soft drawn Bare Copper wire 12 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Antenna Lead Cable - 3786 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Antenna Lead Cable
3786
Antenna Lead Cable 3786
Product Construction Conductor: Solid soft drawn Bare Copper wire 12 AWG solid annealed Bare Copper wire Insulation: Bare Copper (None) Applications Bus bar point-to-point application Bell wire point-to-point connection Industry Approvals ASTM B-33 QQ-W-343, Type S MIL-W-3861, Type S Packaging 1000 ft. spools 500 ft. spools 100 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Solid soft drawn Bare Copper wire
  • 12 AWG solid annealed Bare Copper wire
    Insulation:
  • Bare Copper (None)
    Applications
  • Bus bar point-to-point application
  • Bell wire point-to-point connection
    Industry Approvals
  • ASTM B-33
  • QQ-W-343, Type S
  • MIL-W-3861, Type S
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • 100 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 3786
Product Name Antenna Lead Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details