Consolidated Electronic Wire & Cable Thin Net Coaxial Cable 4858-CL

Description
Product Construction Conductor: 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: PolyesterAluminum foil plus 95% tinned copper braid Jacket: PVC Temperature: -20°C to +60°C UL Style 1354 -20°C to +75°C (UL) CM Voltage: 30 volts UL Style 1354 300 volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM/CL2/1354 UL 1354 (UL) CM RoHS Compliant OSHA acceptable VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: PolyesterAluminum foil plus 95% tinned copper braid Jacket: PVC Temperature: -20°C to +60°C UL Style 1354 -20°C to +75°C (UL) CM Voltage: 30 volts UL Style 1354 300 volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM/CL2/1354 UL 1354 (UL) CM RoHS Compliant OSHA acceptable VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Thin Net Coaxial Cable - 4858-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Thin Net Coaxial Cable
4858-CL
Thin Net Coaxial Cable 4858-CL
Product Construction Conductor: 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded foam polyethylene Shield: PolyesterAluminum foil plus 95% tinned copper braid Jacket: PVC Temperature: -20°C to +60°C UL Style 1354 -20°C to +75°C (UL) CM Voltage: 30 volts UL Style 1354 300 volts (UL) CM Applications: Computers Local area network RF signal transmission Interconnect cables Computer peripherals Medical electronics Special Features: Low dielectric constant Low distortion data handling Lightweight construction Industry Approvals: NEC CM/CL2/1354 UL 1354 (UL) CM RoHS Compliant OSHA acceptable VW-1 Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 20 AWG annealed tinned copper wire per ASTM B-33
    Insulation:
  • Color coded foam polyethylene
    Shield:
  • PolyesterAluminum foil plus 95% tinned copper braid
    Jacket:
  • PVC
  • Temperature:
    -20°C to +60°C UL Style 1354
    -20°C to +75°C (UL) CM
  • Voltage:
    30 volts UL Style 1354
    300 volts (UL) CM
    Applications:
  • Computers
  • Local area network
  • RF signal transmission
  • Interconnect cables
  • Computer peripherals
  • Medical electronics
    Special Features:
  • Low dielectric constant
  • Low distortion data handling
  • Lightweight construction
    Industry Approvals:
  • NEC CM/CL2/1354
  • UL 1354
  • (UL) CM
  • RoHS Compliant
  • OSHA acceptable
  • VW-1
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Network Cables
Product Number 4858-CL
Product Name Thin Net Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Track Cables, SD 86 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Rated Voltage 0.3500 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
Modular Twisted Pair Cable Assemblies - 2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details