Consolidated Electronic Wire & Cable Paired PVC Unjacketed Cable 5585

Description
Product Construction Conductor: 18 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra- flexible stranding Applies only to stranded conductors Industry Approvals UL STYLES as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 18 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra- flexible stranding Applies only to stranded conductors Industry Approvals UL STYLES as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Paired PVC Unjacketed Cable - 5585 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Paired PVC Unjacketed Cable
5585
Paired PVC Unjacketed Cable 5585
Product Construction Conductor: 18 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33 Conductors twisted into pairs Insulation: Color coded PVC per UL style as indicated Jacket (as indicated): Chrome gray PVC jacket Temperature: -20°C to +80°C (UL) Applications Public address systems Intercom systems Remote control circuits Satellite actuator controls Special Features Tinned conductors (as indicated) provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling due to extra- flexible stranding Applies only to stranded conductors Industry Approvals UL STYLES as indicated OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 18 AWG annealed stranded bare and tinned (as noted) copper per ASTM B-33
  • Conductors twisted into pairs
    Insulation:
  • Color coded PVC per UL style as indicated
    Jacket (as indicated):
  • Chrome gray PVC jacket
  • Temperature: -20°C to +80°C (UL)
    Applications
  • Public address systems
  • Intercom systems
  • Remote control circuits
  • Satellite actuator controls
    Special Features
  • Tinned conductors (as indicated) provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling due to extra- flexible stranding
  • Applies only to stranded conductors
    Industry Approvals
  • UL STYLES as indicated OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 5585
Product Name Paired PVC Unjacketed Cable
Product Type Multiconductor Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assembly - 6049A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
SCSI-68 Shielded Cable - PCL-10168-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers