Consolidated Electronic Wire & Cable Multi-Conductor Cable 5464

Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2463 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2463 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Cable - 5464 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi-Conductor Cable
5464
Multi-Conductor Cable 5464
Product Construction Conductor: 14 AWG annealed stranded tinned copper wire per ASTM B-33 Insulation: Color coded plastic (PVC) per UL style as indicated Jacket: Chrome gray PVC Temperature. -20°C to +80°C UL Voltage: 600 Volts Applications: Public address systems Intercom systems Remoter control circuits Satellite actuator controls Special Features: Tinned conductors provide excellent corrosion resistance Also greatly improves soldering connections Ease of termination handling duo lo extra-flexible stranding Industry Approvals: UL Style 2463 RoHS compliant OSHA acceptable Packaging: 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 14 AWG annealed stranded tinned copper wire per ASTM B-33
    Insulation:
  • Color coded plastic (PVC) per UL style as indicated
    Jacket:
  • Chrome gray PVC
  • Temperature. -20°C to +80°C UL
  • Voltage: 600 Volts
    Applications:
  • Public address systems
  • Intercom systems
  • Remoter control circuits
  • Satellite actuator controls
    Special Features:
  • Tinned conductors provide excellent corrosion resistance
  • Also greatly improves soldering connections
  • Ease of termination handling duo lo extra-flexible stranding
    Industry Approvals:
  • UL Style 2463
  • RoHS compliant
  • OSHA acceptable
    Packaging:
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5464
Product Name Multi-Conductor Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 167389-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 1368203 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Silicone Multiconductor Cable - AS999-30-5SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details