Consolidated Electronic Wire & Cable Multi Pair Low-Cap Foil & Braid Cable 5765-CL

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid (5980/5993) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 30 volts Applications High speed computers Low capacitance requirements Data transmission RS-422 CAD/CAM RS-485 application Special Features Flexible lightweight construction Low loss high speed computer cable Industry Approvals (NEC) CL2/CM UL AWM 2919 Passes UL VW-1 NEC article 725, 800 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid (5980/5993) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 30 volts Applications High speed computers Low capacitance requirements Data transmission RS-422 CAD/CAM RS-485 application Special Features Flexible lightweight construction Low loss high speed computer cable Industry Approvals (NEC) CL2/CM UL AWM 2919 Passes UL VW-1 NEC article 725, 800 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Pair Low-Cap Foil & Braid Cable - 5765-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Multi Pair Low-Cap Foil & Braid Cable
5765-CL
Multi Pair Low-Cap Foil & Braid Cable 5765-CL
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5370/5395) (5755/5766) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid (5980/5993) 100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid Jacket: Chrome gray PVC Temperature: -20°C to +80°C (UL) Voltage: 30 volts Applications High speed computers Low capacitance requirements Data transmission RS-422 CAD/CAM RS-485 application Special Features Flexible lightweight construction Low loss high speed computer cable Industry Approvals (NEC) CL2/CM UL AWM 2919 Passes UL VW-1 NEC article 725, 800 OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded poly "low-cap" insulation
    Shield:
  • (5370/5395) (5755/5766)
    100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid
  • (5980/5993)
    100% coverage Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 90% coverage tinned copper braid
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +80°C (UL)
  • Voltage: 30 volts
    Applications
  • High speed computers
  • Low capacitance requirements
  • Data transmission
  • RS-422 CAD/CAM
  • RS-485 application
    Special Features
  • Flexible lightweight construction
  • Low loss high speed computer cable
    Industry Approvals
  • (NEC) CL2/CM
  • UL AWM 2919
  • Passes UL VW-1
  • NEC article 725, 800
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5765-CL
Product Name Multi Pair Low-Cap Foil & Braid Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Ribbon & Flat Cable - 1-57013-7 - TE Connectivity
Specs
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534120 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 70 C (-22 to 158 F)
International 0.1400 mm2
View Details