Consolidated Electronic Wire & Cable Thinnet RG58/U CL2P/CMP Cable 4758

Description
Product Construction Conductor: Stranded tinned copper Dielectric: Foam "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: Data and logic transmission Instrumentation systems requiring no cross talk Computer peripheral interconnect Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) RoHS OSHA acceptable UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction Conductor: Stranded tinned copper Dielectric: Foam "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: Data and logic transmission Instrumentation systems requiring no cross talk Computer peripheral interconnect Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) RoHS OSHA acceptable UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Thinnet RG58/U CL2P/CMP Cable - 4758 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Thinnet RG58/U CL2P/CMP Cable
4758
Thinnet RG58/U CL2P/CMP Cable 4758
Product Construction Conductor: Stranded tinned copper Dielectric: Foam "FEP" Teflon insulation Shield: 100% coverage Mylar /aluminum foil plus tinned copper braid Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications: Data and logic transmission Instrumentation systems requiring no cross talk Computer peripheral interconnect Special Features: Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals: CL2P CMP and c(UL) RoHS OSHA acceptable UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b) UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP OSHA acceptable Packaging 1000 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • Stranded tinned copper
    Dielectric:
  • Foam "FEP" Teflon insulation
    Shield:
  • 100% coverage Mylar /aluminum foil plus tinned copper braid
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
    Applications:
  • Data and logic transmission
  • Instrumentation systems requiring no cross talk
  • Computer peripheral interconnect
    Special Features:
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals:
  • CL2P
  • CMP and c(UL)
  • RoHS
  • OSHA acceptable
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3, 800-3(b)
  • UL Subject 13, Power Limited Circuit Cables, Type CL2P/CMP
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Control and Instrumentation Cables
Product Number 4758
Product Name Thinnet RG58/U CL2P/CMP Cable
Product Type Multiconductor Cable
Cable Jacket PVDF Natural
Cable Insulation Teflon
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Mini Charge Accel,integ. Cable,Side Exit - -4374--- - Hottinger Brüel & Kjær A/S
Specs
Rated Temperature -74 to 250 C (-101 to 482 F)
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
System cable - 706-2300/205-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.2500 kilovolts
View Details
3 suppliers