Consolidated Electronic Wire & Cable Multi Pair Individually Shielded "Low-Cap" Cable 5382

Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall (5319/5357) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +60°C Applications Total isolation of signal High speed computers EIA RS-422 CAD/CAM Control circuits Special Features Excellent high frequency properties Individual shielded pairs for isolation Good durability Industry Approvals (NEC) 2493 CM Passes VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels
Description
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall (5319/5357) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +60°C Applications Total isolation of signal High speed computers EIA RS-422 CAD/CAM Control circuits Special Features Excellent high frequency properties Individual shielded pairs for isolation Good durability Industry Approvals (NEC) 2493 CM Passes VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Multi Pair Individually Shielded
Franklin Park, IL, USA
Multi Pair Individually Shielded "Low-Cap" Cable
5382
Multi Pair Individually Shielded "Low-Cap" Cable 5382
Product Construction Conductor: 24 AWG annealed tinned copper per ASTM B-33 Insulation: Color coded poly "low-cap" insulation Shield: (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall (5319/5357) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain Jacket: Chrome gray PVC Temperature: -20°C to +60°C Applications Total isolation of signal High speed computers EIA RS-422 CAD/CAM Control circuits Special Features Excellent high frequency properties Individual shielded pairs for isolation Good durability Industry Approvals (NEC) 2493 CM Passes VW-1 flame test OSHA acceptable Packaging 1000 ft. spools 500 ft. spools Also available on bulk reels

Product Construction
Conductor:

  • 24 AWG annealed tinned copper per ASTM B-33
    Insulation:
  • Color coded poly "low-cap" insulation
    Shield:
  • (5379/5389) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain overall Mylar/aluminum foil, foil facing out with stranded tinned copper drain plus 65% coverage tinned copper braid overall
  • (5319/5357) each pair Mylar/aluminum foil, foil facing in with stranded tinned copper drain
    Jacket:
  • Chrome gray PVC
  • Temperature: -20°C to +60°C
    Applications
  • Total isolation of signal
  • High speed computers
  • EIA RS-422 CAD/CAM
  • Control circuits
    Special Features
  • Excellent high frequency properties
  • Individual shielded pairs for isolation
  • Good durability
    Industry Approvals
  • (NEC) 2493 CM
  • Passes VW-1 flame test
  • OSHA acceptable
    Packaging
  • 1000 ft. spools
  • 500 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 5382
Product Name Multi Pair Individually Shielded "Low-Cap" Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Shielding Braid; Foil
Unlock Full Specs
to access all available technical data

Similar Products

E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details