Consolidated Electronic Wire & Cable 75 OHM Precision Vider Cable 4546-CL

Description
Product Construction Conductor: · (0.198") Bare Copper Wire Insulation: · Solid polyethylene (P) Shield: · Double Tinned Copper Braid 96% Coverage Jacket: · White PVC jacket · Temperature: -20°C to +80°C
Description
Product Construction Conductor: · (0.198") Bare Copper Wire Insulation: · Solid polyethylene (P) Shield: · Double Tinned Copper Braid 96% Coverage Jacket: · White PVC jacket · Temperature: -20°C to +80°C

Suppliers

Company
Product
Description
Supplier Links
75 OHM Precision Vider Cable - 4546-CL - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
75 OHM Precision Vider Cable
4546-CL
75 OHM Precision Vider Cable 4546-CL
Product Construction Conductor: · (0.198") Bare Copper Wire Insulation: · Solid polyethylene (P) Shield: · Double Tinned Copper Braid 96% Coverage Jacket: · White PVC jacket · Temperature: -20°C to +80°C

Product Construction

Conductor:
· (0.198") Bare Copper Wire
Insulation:
· Solid polyethylene (P)
Shield:
· Double Tinned Copper Braid 96% Coverage

Jacket:
· White PVC jacket
· Temperature: -20°C to +80°C

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Multiconductor Cables
Product Number 4546-CL
Product Name 75 OHM Precision Vider Cable
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
Twisted Pair & Multicore Data Cable - 534037 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.5600 mm2
View Details
E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details