ALT1SP2 -- EQUIPMENT STUD TO CABLE/TUBE
Greaves Corporation
Equipment Stud to Cable/Tube
ALT1SP2
Description
ALUMINUM MATERIAL
5-3/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1 INCH-14 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Description
ALUMINUM MATERIAL
5-3/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1 INCH-14 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
Datasheet
Suppliers
Equipment Stud to Cable/Tube
ALT1SP2
ALUMINUM MATERIAL
5-3/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1 INCH-14 TPI STUD SIZE
3/4 INCH IPS TUBE SIZE
TREGO[T] BRAND
TSP MODEL
- ALUMINUM MATERIAL
- 5-3/8 INCH L SIZE
- STRAIGHT CONNECTION TYPE
- 1 INCH-14 TPI STUD SIZE
- 3/4 INCH IPS TUBE SIZE
- TREGO[T] BRAND
- TSP MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
ALT1SP2 |
|
Product Name
|
Equipment Stud to Cable/Tube |
|
Terminal Type
|
Wire Lug
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1.5 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Copper; Copper/tin plated
Features
RoHS
View Details
2 suppliers