Greaves Corporation Substation Multipurpose Coupler ALP62K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP62K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP62K
Substation Multipurpose Coupler ALP62K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/8 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 5-7/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 600 TO 1000 MCM MAIN CONDUCTOR SIZE
  • 4 TO 2/0 AWG TAP CONDUCTOR SIZE
  • 1/8 INCH TAP IPS SIZE
  • 3/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP62K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details