Greaves Corporation Compression Cable Splice ASC600T

Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 600 MCM CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet
Description
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 600 MCM CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - ASC600T - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
ASC600T
Compression Cable Splice ASC600T
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 600 MCM CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE STANDARD PACKAGE 6 PER CARTON ASC-T MODEL
  • CENTER CABLE STOP TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA WITH NRTL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL
  • 600 MCM CONDUCTOR SIZE
  • BLACK COLOR CODE
  • STANDARD BARREL TYPE
  • STANDARD PACKAGE 6 PER CARTON
  • ASC-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ASC600T
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details