Greaves Corporation Substation Tee Connector ALTK88T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-11/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-11/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALTK88T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALTK88T
Substation Tee Connector ALTK88T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-11/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TKT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 8-1/2 INCH L X 9-11/16 INCH W SIZE
  • 5/8 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TKT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALTK88T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data