Greaves Corporation Mechanical Cable Lug AQ2-300

Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - AQ2-300 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
AQ2-300
Mechanical Cable Lug AQ2-300
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD SIZE 1 INCH W PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE AQ MODEL
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3 INCH OVERALL LENGTH
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 300 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 5/16 INCH STUD SIZE
  • 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • AQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AQ2-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Turret Connectors - 36-1502-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details