Greaves Corporation Substation Tee Connector ALT88T

Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-15/16 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet
Description
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-15/16 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ALT88T - Greaves Corporation
Centerbrook, CT, USA
Substation Tee Connector
ALT88T
Substation Tee Connector ALT88T
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-15/16 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE TREGO[T] BRAND TT MODEL
  • TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 8-15/16 INCH L X 3-1/2 INCH W SIZE
  • 5/8 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 3-1/2 INCH IPS TAP TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT88T
Product Name Substation Tee Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminal, Wide Roll Eyelet, 0.07In, Though Hole; Tab Size Metric Keystone - 94F692 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Material Brass
Features RoHS
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details