Greaves CorporationEquipment Stud to Cable/TubeALX45ST5
Description
ALUMINUM MATERIAL
5-1/8 INCH L SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
XST MODEL
Greaves Corporation
Done
Datasheet
Description
ALUMINUM MATERIAL
5-1/8 INCH L SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
XST MODEL
ALUMINUM MATERIAL
5-1/8 INCH L SIZE
6 AWG SOLID MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
TREGO[T] BRAND
XST MODEL