Greaves Corporation Substation Multipurpose Coupler ALP77K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - ALP77K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
ALP77K
Substation Multipurpose Coupler ALP77K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • ALUMINUM MATERIAL
  • 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM MAIN CONDUCTOR SIZE
  • 1000 TO 1500 MCM TAP CONDUCTOR SIZE
  • 1 INCH TAP IPS SIZE
  • 1 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP77K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers