Greaves Corporation Equipment Stud to Cable/Tube ALP5SP3

Description
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet
Description
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - ALP5SP3 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
ALP5SP3
Equipment Stud to Cable/Tube ALP5SP3
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
  • ALUMINUM MATERIAL
  • 5-13/16 INCH L SIZE
  • 350 MCM MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/8 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALP5SP3
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2793.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 250 MCM
View Details
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details