Greaves Corporation Tap Adapter with Lug ALJ7L90

Description
ALUMINUM MATERIAL 7 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JL90 MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - ALJ7L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
ALJ7L90
Tap Adapter with Lug ALJ7L90
ALUMINUM MATERIAL 7 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JL90 MODEL
  • ALUMINUM MATERIAL
  • 7 INCH L X 2-5/16 INCH W SIZE
  • 500 MCM MIN. CONDUCTOR SIZE
  • 750 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE
  • TREGO. BRAND
  • JL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALJ7L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers